TE Connectivity Hard Metric Connector, Plug, 88 Position; Product Range Amp Te Connectivity 646457-1

Description
HARD METRIC CONNECTOR, PLUG, 88 POSITION; Product Range:Z-PACK Series; No. of Contacts:88Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Connector Polarization:End RoHS Compliant: No
Description
HARD METRIC CONNECTOR, PLUG, 88 POSITION; Product Range:Z-PACK Series; No. of Contacts:88Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Connector Polarization:End RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Plug, 88 Position; Product Range Amp Te Connectivity - 02H6303 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 88 Position; Product Range Amp Te Connectivity
02H6303
Hard Metric Connector, Plug, 88 Position; Product Range Amp Te Connectivity 02H6303
HARD METRIC CONNECTOR, PLUG, 88 POSITION; Product Range:Z-PACK Series; No. of Contacts:88Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Connector Polarization:End RoHS Compliant: No

HARD METRIC CONNECTOR, PLUG, 88 POSITION; Product Range:Z-PACK Series; No. of Contacts:88Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Connector Polarization:End RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 02H6303
Product Name Hard Metric Connector, Plug, 88 Position; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, Din 41612, Header, 64Pos, 3Row; Product Range Amphenol Communications Solutions - 28AH8942 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Headers & Wire Housings - 102153-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details