Connector Ground Shield For Z-Pack Series Type D, Lower
Z-PACK 2MM HM,TYPE D,L/SHEILD
Win Source Part Number: 991877-646428-1
Category: Connectors, Interconnects>Backpl
Series: Z-PACK
Package: Bulk
Specifications: Type D, Lower
Accessory Type: Ground Shield
For Use With/Related Products: Z-Pack Series
Standard Package: 400
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 646428-1-ND,-646428-
Base Product Number: 646428
RoHS Status: RoHS non-compliant
Z-PACK 2MM HM,TYPE D,L/SHEILD
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A114258-ND | 646428-1 | 991877-646428-1 | 34B1282 |
| Product Name | Backplane Connector Accessories | Board to Board & Mezzanine Connectors | Connectors, Interconnects - Backplane Connectors - Accessories | Z-Pack 2Mm Hm,type D,l/sheild Amp - Te Connectivity |
| Connector Type | Board to Board Connector |