TE Connectivity Hard Metric Connector, Plug, 200Pos; Product Range Amp Te Connectivity 646347-1

Description
HARD METRIC CONNECTOR, PLUG, 200POS; Product Range:Z-PACK Series; No. of Contacts:200Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: No
Datasheet
Description
HARD METRIC CONNECTOR, PLUG, 200POS; Product Range:Z-PACK Series; No. of Contacts:200Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Plug, 200Pos; Product Range Amp Te Connectivity - 16H2995 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 200Pos; Product Range Amp Te Connectivity
16H2995
Hard Metric Connector, Plug, 200Pos; Product Range Amp Te Connectivity 16H2995
HARD METRIC CONNECTOR, PLUG, 200POS; Product Range:Z-PACK Series; No. of Contacts:200Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: No

HARD METRIC CONNECTOR, PLUG, 200POS; Product Range:Z-PACK Series; No. of Contacts:200Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 16H2995
Product Name Hard Metric Connector, Plug, 200Pos; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
DIL Sockets - 1613658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details