Harwin Plc 10+10 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount G125-3242096M5

Description
Male Double Row Crimp Connector Housing, threaded screw fixings with extended lugs for rear panel mount - 20 (10+10) contacts. Use hex socket bolt G125-4520000B for mounting to panels up to 3mm thickness. Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote
Description
Male Double Row Crimp Connector Housing, threaded screw fixings with extended lugs for rear panel mount - 20 (10+10) contacts. Use hex socket bolt G125-4520000B for mounting to panels up to 3mm thickness. Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

High-reliability micro-miniature rectangular signal connector housing with 20 positions (10+10), designed for cable-to-board applications and panel mounting with stainless steel screw-loks. Features a 1.25mm pitch, operates from -65°C to +150°C, supports up to 2.8A per contact, and withstands 20G vibration and 100G shock. Contacts are beryllium copper with gold plating, housing is glass-filled high-temperature thermoplastic rated UL94V-0, and it meets RoHS compliance with low outgassing (0.68% TML, 0.01% CVCM, 0.26% WVR). Includes aluminum alloy metal backshells for EMI/RFI reduction.

Datasheet Summary
Powered by GS/AI

High-reliability micro-miniature rectangular signal connector housing with 20 positions (10+10), designed for cable-to-board applications and panel mounting with stainless steel screw-loks. Features a 1.25mm pitch, operates from -65°C to +150°C, supports up to 2.8A per contact, and withstands 20G vibration and 100G shock. Contacts are beryllium copper with gold plating, housing is glass-filled high-temperature thermoplastic rated UL94V-0, and it meets RoHS compliance with low outgassing (0.68% TML, 0.01% CVCM, 0.26% WVR). Includes aluminum alloy metal backshells for EMI/RFI reduction.

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount - G125-3242096M5 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount
G125-3242096M5
10+10 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount G125-3242096M5
Male Double Row Crimp Connector Housing, threaded screw fixings with extended lugs for rear panel mount - 20 (10+10) contacts. Use hex socket bolt G125-4520000B for mounting to panels up to 3mm thickness. Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male Double Row Crimp Connector Housing, threaded screw fixings with extended lugs for rear panel mount - 20 (10+10) contacts. Use hex socket bolt G125-4520000B for mounting to panels up to 3mm thickness.
  • Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number G125-3242096M5
Product Name 10+10 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male DIL Cable Housing, Latches - G125-3043496L4 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
8+8 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount - G125-3241696M5 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
16+4 Pos. Female Cable Housing, Screw-Lok - G125-22496F1-04-16-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Headers & Wire Housings - G125-9600602 - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
2 suppliers