TE Connectivity Heat Shrink Tubing 6458864001

Description
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Brake Fluid, Aviation Fuel, Hydraulic Fluid, Diesel Fuel, Water Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Crosslinked Elastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 3.2 MM  [.126 INCH ] Recovered Inside Diameter (Max) : 1.6 MM  [.063 INCH ] Recovered Wall Thickness (Nominal) : .51 MM  [.02 INCH ] Tubing Size Range : 1.6 - 3.2 MM  [.063 - .126 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Abrasion Resistant, Mechanical Damage, Strain Relief Other Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 150 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Brake Fluid, Aviation Fuel, Hydraulic Fluid, Diesel Fuel, Water Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Crosslinked Elastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 3.2 MM  [.126 INCH ] Recovered Inside Diameter (Max) : 1.6 MM  [.063 INCH ] Recovered Wall Thickness (Nominal) : .51 MM  [.02 INCH ] Tubing Size Range : 1.6 - 3.2 MM  [.063 - .126 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Abrasion Resistant, Mechanical Damage, Strain Relief Other Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 150 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 6458864001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
6458864001
Heat Shrink Tubing 6458864001
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Brake Fluid, Aviation Fuel, Hydraulic Fluid, Diesel Fuel, Water Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Crosslinked Elastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 3.2 MM  [.126 INCH ] Recovered Inside Diameter (Max) : 1.6 MM  [.063 INCH ] Recovered Wall Thickness (Nominal) : .51 MM  [.02 INCH ] Tubing Size Range : 1.6 - 3.2 MM  [.063 - .126 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Abrasion Resistant, Mechanical Damage, Strain Relief Other Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 150 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Lubricating Oil, Brake Fluid, Aviation Fuel, Hydraulic Fluid, Diesel Fuel, Water
  • Material Systems Code : 25
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Elastomer
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 3.2 MM  [.126 INCH ]
  • Recovered Inside Diameter (Max) : 1.6 MM  [.063 INCH ]
  • Recovered Wall Thickness (Nominal) : .51 MM  [.02 INCH ]
  • Tubing Size Range : 1.6 - 3.2 MM  [.063 - .126 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids, Abrasion Resistant, Mechanical Damage, Strain Relief

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Spool

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Recovery Temperature (DEGC) : 175
  • Shrink Temperature (Min) (DEGC) : 150
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - 6458864001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
6458864001
shrink tube 6458864001
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 6458864001 6458864001
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 022477-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
shrink tube - 055665-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0523814001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
shrink tube - 011829-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details