TE Connectivity ™ Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 6450543-6

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Connector Style: High Density (HDC, HDI, HPC) Number of Positions Loaded: All Mounting Type: Fixed Termination: Solder Contact Layout, Typical: 18 Differential Pairs, 18 Ground Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6 Contact Finish: Tin
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Connector Style: High Density (HDC, HDI, HPC) Number of Positions Loaded: All Mounting Type: Fixed Termination: Solder Contact Layout, Typical: 18 Differential Pairs, 18 Ground Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6 Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Connector Style: High Density (HDC, HDI, HPC) Number of Positions Loaded: All Mounting Type: Fixed Termination: Solder Contact Layout, Typical: 18 Differential Pairs, 18 Ground Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6 Contact Finish: Tin

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Connector Style: High Density (HDC, HDI, HPC)
Number of Positions Loaded: All
Mounting Type: Fixed
Termination: Solder
Contact Layout, Typical: 18 Differential Pairs, 18 Ground
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2115KP-66 - Lingto Electronic Limited
Specs
Clock Speed 16.67 MHz
Interface Type Host Interface, Synchronous Serial Port (SSP)
View Details
SM320C6712D-EP Enhanced Product Floating-Point Dsp - SM32C6712DGDPA16EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 MHz
MMACS 300
View Details
6 suppliers
Dsp - 698-WM1616CLGEFL/V - ERSAELECTRONICS PTE. LTD.
Cirrus Logic, Inc.
Specs
Package Type Other; Tray
View Details
4 suppliers