TE Connectivity Circular Power Connectors 206613-5

Description
Configuration Features Number of Positions : 22 Number of Power Positions : 2 Number of Signal Positions : 20 Reverse Numbering : Without Contact Features Contact Protection : With Contact Type : Pin Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Body Orientation : Straight Circular Connector Shell Size : 23 Housing Color : Black Housing Material : PA 6.6 GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Thread Size : 1-3/8 - 18 UNEF-2A Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Standard Packaging Quantity : 1 Product Type Features Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector Seal & Plug Type : Peripheral Connector System : Wire-to-Panel Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Fluid Resistance : None Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 22 Number of Power Positions : 2 Number of Signal Positions : 20 Reverse Numbering : Without Contact Features Contact Protection : With Contact Type : Pin Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Body Orientation : Straight Circular Connector Shell Size : 23 Housing Color : Black Housing Material : PA 6.6 GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Thread Size : 1-3/8 - 18 UNEF-2A Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Standard Packaging Quantity : 1 Product Type Features Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector Seal & Plug Type : Peripheral Connector System : Wire-to-Panel Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Fluid Resistance : None Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 206613-5 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
206613-5
Circular Power Connectors 206613-5
Configuration Features Number of Positions : 22 Number of Power Positions : 2 Number of Signal Positions : 20 Reverse Numbering : Without Contact Features Contact Protection : With Contact Type : Pin Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Body Orientation : Straight Circular Connector Shell Size : 23 Housing Color : Black Housing Material : PA 6.6 GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Thread Size : 1-3/8 - 18 UNEF-2A Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Standard Packaging Quantity : 1 Product Type Features Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector Seal & Plug Type : Peripheral Connector System : Wire-to-Panel Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Fluid Resistance : None Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 22
  • Number of Power Positions : 2
  • Number of Signal Positions : 20
  • Reverse Numbering : Without

Contact Features


  • Contact Protection : With
  • Contact Type : Pin
  • Reverse Gender : No

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Body Orientation : Straight
  • Circular Connector Shell Size : 23
  • Housing Color : Black
  • Housing Material : PA 6.6 GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Flange with Mounting Holes
  • Thread Size : 1-3/8 - 18 UNEF-2A

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Standard
  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Shell Type : All Plastic
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector Seal & Plug Type : Peripheral
  • Connector System : Wire-to-Panel
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Fluid Resistance : None
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
 - 206613-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RECEPT,SZ 23-22,CPC,W/SEAL

RECEPT,SZ 23-22,CPC,W/SEAL

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number 206613-5 206613-5
Product Name Circular Power Connectors
Device Type Receptacle Receptacle
Applications Residential
Mounting Style Panel
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-172156-9 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
Circular Power Connectors - 1-208223-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Circular Power Connectors - 1-207303-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details