TE Connectivity Free Hanging, Panel Mount 643819-4

Description
4 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG
Request a Quote Datasheet
Description
4 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - A23992-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A23992-ND
Free Hanging, Panel Mount A23992-ND
4 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG

4 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG

Buy Now Datasheet
Wire-Board Connector Receptacle, 4Pos, 3.96Mm; Series Amp - Te Connectivity - 34B1086 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 4Pos, 3.96Mm; Series Amp - Te Connectivity
34B1086
Wire-Board Connector Receptacle, 4Pos, 3.96Mm; Series Amp - Te Connectivity 34B1086
WIRE-BOARD CONNECTOR RECEPTACLE, 4POS, 3.96MM; Series:MTA-156; Contact Termination:IDC / IDT; Gender:Receptacle; No. of Contacts:4; No. of Rows:1; Pitch Spacing:0.156"; Contact Plating:Tin; Contact Material:Copper Alloy RoHS Compliant: No

WIRE-BOARD CONNECTOR RECEPTACLE, 4POS, 3.96MM; Series:MTA-156; Contact Termination:IDC / IDT; Gender:Receptacle; No. of Contacts:4; No. of Rows:1; Pitch Spacing:0.156"; Contact Plating:Tin; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A23992-ND 34B1086
Product Name Free Hanging, Panel Mount Wire-Board Connector Receptacle, 4Pos, 3.96Mm; Series Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

5 Pos. Female SIL 14 AWG Cable Conn. Kit, 101Lok - M80-4000000FC-05-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
BNC Male, RG59/U, RG62B/U - SALE-8903 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
View Details