TE Connectivity ™ PCB Headers & Receptacles 643426-1

Description
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 3 Number of Loaded Positions : 9 Number of Positions : 9 Number of Power Positions : 9 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 12 Contact Layout : Matrix Contact Mating Area Plating Material : Pre-Tin Contact Mating Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Contact Shape & Form : Round Contact Size : 2.95mm Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 1.79 MICM  [50 - 70 MICIN ] PCB Contact Termination Area Plating Material : Pre-Tin PCB Contact Termination Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Dimensions Connector Height : 13.97 MM  [.55 INCH ] Connector Length : 20.32 MM  [.8 INCH ] Connector Width : 20.32 MM  [.8 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 14.73 MM  [.58 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : With PCB Mount Alignment Type : Standard Polarized Tail PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : 1.57 MM  [.062 INCH ] Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 3 Number of Loaded Positions : 9 Number of Positions : 9 Number of Power Positions : 9 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 12 Contact Layout : Matrix Contact Mating Area Plating Material : Pre-Tin Contact Mating Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Contact Shape & Form : Round Contact Size : 2.95mm Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 1.79 MICM  [50 - 70 MICIN ] PCB Contact Termination Area Plating Material : Pre-Tin PCB Contact Termination Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Dimensions Connector Height : 13.97 MM  [.55 INCH ] Connector Length : 20.32 MM  [.8 INCH ] Connector Width : 20.32 MM  [.8 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 14.73 MM  [.58 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : With PCB Mount Alignment Type : Standard Polarized Tail PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : 1.57 MM  [.062 INCH ] Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 643426-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
643426-1
PCB Headers & Receptacles 643426-1
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 3 Number of Loaded Positions : 9 Number of Positions : 9 Number of Power Positions : 9 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 12 Contact Layout : Matrix Contact Mating Area Plating Material : Pre-Tin Contact Mating Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Contact Shape & Form : Round Contact Size : 2.95mm Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 1.79 MICM  [50 - 70 MICIN ] PCB Contact Termination Area Plating Material : Pre-Tin PCB Contact Termination Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Dimensions Connector Height : 13.97 MM  [.55 INCH ] Connector Length : 20.32 MM  [.8 INCH ] Connector Width : 20.32 MM  [.8 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 14.73 MM  [.58 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : With PCB Mount Alignment Type : Standard Polarized Tail PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : 1.57 MM  [.062 INCH ] Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Columns : 3
  • Number of Loaded Positions : 9
  • Number of Positions : 9
  • Number of Power Positions : 9
  • Number of Rows : 3
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 12
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Pre-Tin
  • Contact Mating Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ]
  • Contact Shape & Form : Round
  • Contact Size : 2.95mm
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 - 1.79 MICM  [50 - 70 MICIN ]
  • PCB Contact Termination Area Plating Material : Pre-Tin
  • PCB Contact Termination Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ]

Dimensions


  • Connector Height : 13.97 MM  [.55 INCH ]
  • Connector Length : 20.32 MM  [.8 INCH ]
  • Connector Width : 20.32 MM  [.8 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Profile Height from PCB : 14.73 MM  [.58 INCH ]
  • Row-to-Row Spacing : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Nylon
  • Mating Entry Location : Top

Industry Standards


  • Compatible With Agency/Standards Products : CSA, VDE, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Tab
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Standard Polarized Tail
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : 1.57 MM  [.062 INCH ]
  • Termination Post & Tail Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 643426-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
643426-1
Headers & Wire Housings 643426-1
09P UMNL SOK HDR ASSY POL 94VO

09P UMNL SOK HDR ASSY POL 94VO

Buy Now
Pin & Socket Connectors - 643426-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pin & Socket Connectors
643426-1
Pin & Socket Connectors 643426-1
Pin & Socket Connectors 09P UMNL SOK HDR ASY

Pin & Socket Connectors 09P UMNL SOK HDR ASY

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 643426-1 643426-1 643426-1
Product Name PCB Headers & Receptacles Headers & Wire Housings Pin & Socket Connectors
Mounting Through-Hole; Board Mount
Voltage Rating 600 volts 600 volts
Current Rating 12 amps 19 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
Contact Plating Pre-Tin Pre-Tin
Unlock Full Specs
to access all available technical data

Similar Products

Conn, Header, 8Pos, 1Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9774 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
890 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Hollow Turret Terminal .125
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details