TE Connectivity ™ Integrated Circuits (ICs) - Interface - Telecom 643424-1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Tele com Package: 292-LBGA Product Status: Obsolete Contact Type: Female Socket Style: C Pitch - Mating: 0.100" (2.54mm) Row Spacing - Mating: 0.047" (1.20mm) Mounting Type: Fixed Fastening Type: Spring Lock Termination: Solder
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Tele com Package: 292-LBGA Product Status: Obsolete Contact Type: Female Socket Style: C Pitch - Mating: 0.100" (2.54mm) Row Spacing - Mating: 0.047" (1.20mm) Mounting Type: Fixed Fastening Type: Spring Lock Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
Integrated Circuits (ICs) - Interface - Telecom
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Tele com Package: 292-LBGA Product Status: Obsolete Contact Type: Female Socket Style: C Pitch - Mating: 0.100" (2.54mm) Row Spacing - Mating: 0.047" (1.20mm) Mounting Type: Fixed Fastening Type: Spring Lock Termination: Solder

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Interface>Telecom
Package: 292-LBGA
Product Status: Obsolete
Contact Type: Female Socket
Style: C
Pitch - Mating: 0.100" (2.54mm)
Row Spacing - Mating: 0.047" (1.20mm)
Mounting Type: Fixed
Fastening Type: Spring Lock
Termination: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Serial interface - Serial Interface RS-232 C - 750-650/000-010 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QM42500TR13CT-ND - DigiKey
Specs
Device Type Front End
Package Type FLGA; 18-WFLGA Exposed Pad
Pins 18 #
View Details
5.25V Interface Transceiver IC - 704-CY74FCT245TSOC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details