TE Connectivity Plug & Socket Conn, Header, 5Pos, 6.35Mm; Connector Systems Amp - Te Connectivity 643232-1.

Description
PLUG & SOCKET CONN, HEADER, 5POS, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes
Description
PLUG & SOCKET CONN, HEADER, 5POS, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Conn, Header, 5Pos, 6.35Mm; Connector Systems Amp - Te Connectivity - 29AC0763 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Conn, Header, 5Pos, 6.35Mm; Connector Systems Amp - Te Connectivity
29AC0763
Plug & Socket Conn, Header, 5Pos, 6.35Mm; Connector Systems Amp - Te Connectivity 29AC0763
PLUG & SOCKET CONN, HEADER, 5POS, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONN, HEADER, 5POS, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0763
Product Name Plug & Socket Conn, Header, 5Pos, 6.35Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products