TE Connectivity Connector, Rcpt, 3Pos, 1Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity 643228-1.

Description
CONNECTOR, RCPT, 3POS, 1ROW, 6.35MM; No. of Contacts:3Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:Through Hole Mount Right Angle; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:6.35mm RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 3POS, 1ROW, 6.35MM; No. of Contacts:3Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:Through Hole Mount Right Angle; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 3Pos, 1Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity - 29AC0762 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 3Pos, 1Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity
29AC0762
Connector, Rcpt, 3Pos, 1Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity 29AC0762
CONNECTOR, RCPT, 3POS, 1ROW, 6.35MM; No. of Contacts:3Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:Through Hole Mount Right Angle; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:6.35mm RoHS Compliant: Yes

CONNECTOR, RCPT, 3POS, 1ROW, 6.35MM; No. of Contacts:3Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:Through Hole Mount Right Angle; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0762
Product Name Connector, Rcpt, 3Pos, 1Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity
Termination Through Hole Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details