TE Connectivity Rectangular Connector Contacts 643222-1

Description
Socket Contact Tin 16-20 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 16-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A100930CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100930CT-ND
Rectangular Connector Contacts A100930CT-ND
Socket Contact Tin 16-20 AWG Crimp

Socket Contact Tin 16-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A100930TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100930TR-ND
Rectangular Connector Contacts A100930TR-ND
Socket Contact Tin 16-20 AWG Crimp

Socket Contact Tin 16-20 AWG Crimp

Buy Now Datasheet
643222-1 Rohs Compliant Amp - Te Connectivity - 96AC6901 - Newark, An Avnet Company
Chicago, IL, United States
643222-1 Rohs Compliant Amp - Te Connectivity
96AC6901
643222-1 Rohs Compliant Amp - Te Connectivity 96AC6901
643222-1 ROHS COMPLIANT: YES

643222-1 ROHS COMPLIANT: YES

Supplier's Site
Contact, Socket, Crimp, 16Awg; Product Range Amp - Te Connectivity - 16H2734 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 16Awg; Product Range Amp - Te Connectivity
16H2734
Contact, Socket, Crimp, 16Awg; Product Range Amp - Te Connectivity 16H2734
CONTACT, SOCKET, CRIMP, 16AWG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:Receptacle Housing Connectors; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 16AWG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:Receptacle Housing Connectors; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100930CT-ND 96AC6901 16H2734
Product Name Rectangular Connector Contacts 643222-1 Rohs Compliant Amp - Te Connectivity Contact, Socket, Crimp, 16Awg; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers