TE Connectivity Connector Hardware, Mounts, Locks & Retainers 102312-2

Description
Body Features Primary Product Color : Black Primary Product Material : PBT Dimensions Product Length : 17.1 MM  [.674 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latch Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PBT Dimensions Product Length : 17.1 MM  [.674 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latch Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 102312-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
102312-2
Connector Hardware, Mounts, Locks & Retainers 102312-2
Body Features Primary Product Color : Black Primary Product Material : PBT Dimensions Product Length : 17.1 MM  [.674 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latch Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT

Dimensions


  • Product Length : 17.1 MM  [.674 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Latch
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
Rectangular Connector Accessories - 102312-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
102312-2-ND
Rectangular Connector Accessories 102312-2-ND
Connector Ejector Latch For AMP-LATCH Series

Connector Ejector Latch For AMP-LATCH Series

Buy Now Datasheet
Universal Header Latch Amp - Te Connectivity - 41AJ1668 - Newark, An Avnet Company
Chicago, IL, United States
Universal Header Latch Amp - Te Connectivity
41AJ1668
Universal Header Latch Amp - Te Connectivity 41AJ1668
UNIVERSAL HEADER LATCH

UNIVERSAL HEADER LATCH

Supplier's Site
CONN LATCH EJECTER W/OUT TAB - 792-102312-2 - Utmel Electronic Limited
Hong Kong, China
CONN LATCH EJECTER W/OUT TAB
792-102312-2
CONN LATCH EJECTER W/OUT TAB 792-102312-2
CONN LATCH EJECTER W/OUT TAB

CONN LATCH EJECTER W/OUT TAB

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 102312-2 102312-2-ND 41AJ1668 792-102312-2
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Universal Header Latch Amp - Te Connectivity CONN LATCH EJECTER W/OUT TAB
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103688-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Connectors - 102918-2 - Heilind Electronics, Inc.
TE Connectivity
View Details
4 suppliers