643075 is a closed-end strain relief cover for MTA-100 IDC connectors, designed for 2 to 28 circuits, with a pitch of 2.54 mm. It is made of UL94V-2 rated nylon, white in color, and features a retention dimple for secure fit. The cover dimensions are 8.64 mm in length and 8.51 mm in width, with a height of 3.40 mm. The part is paired with a front locking bar, which may or may not be present depending on the housing configuration.
3 Pos Nylon Connector Cover, White, 2.54mm Pitch Product overview: 643075-3 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Line Protection, Distribution Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 831-643075-3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 831-643075-3 |
| Product Name | Circuit Protection Fuse |
| Fuse Material | Nylon |