TE Connectivity Connector Hardware, Mounts, Locks & Retainers 641994-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Carton Packaging Quantity : 600 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Carton Packaging Quantity : 600 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 641994-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
641994-1
Connector Hardware, Mounts, Locks & Retainers 641994-1
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Carton Packaging Quantity : 600 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon 6/6

Industry Standards


  • UL Flammability Rating : UL 94V-2

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 600

Product Type Features


  • Connector Hardware Accessory Type : Keying Plug
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Accessories - 1194750-641994-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
1194750-641994-1
Connectors, Interconnects - Rectangular Connectors - Accessories 1194750-641994-1
Win Source Part Number: 1194750-641994-1 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: MTA-100 Package: Bulk Accessory Type: Polarizing Device (Key, Plug, Post) For Use With/Related Products: MTA-100 Series Standard Package: 600 Alternative Parts (Cross-Reference): 641994-1 .; 641994-1.; BACA-AMP-195; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: A19310,6419941,-6419 94-1-SI Base Product Number: 641994

Win Source Part Number: 1194750-641994-1
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Series: MTA-100
Package: Bulk
Accessory Type: Polarizing Device (Key, Plug, Post)
For Use With/Related Products: MTA-100 Series
Standard Package: 600
Alternative Parts (Cross-Reference): 641994-1 .; 641994-1.; BACA-AMP-195;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: A19310,6419941,-641994-1-SI
Base Product Number: 641994

Buy Now Datasheet
Rectangular Connector Accessories - A19310-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A19310-ND
Rectangular Connector Accessories A19310-ND
Connector Polarizing Device (Key, Plug, Post) For MTA-100 Series

Connector Polarizing Device (Key, Plug, Post) For MTA-100 Series

Buy Now Datasheet
Connectors - 641994-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
641994-1
Connectors 641994-1
MTA100 KEYING PLUG W/CARRIER

MTA100 KEYING PLUG W/CARRIER

Buy Now

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 641994-1 1194750-641994-1 A19310-ND 641994-1
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors, Interconnects - Rectangular Connectors - Accessories Rectangular Connector Accessories Connectors
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103653-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
7 suppliers
Rectangular Connector Accessories - A3069-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details