TE Connectivity Connector, Plug, 2Pos, 6.35Mm; No. Of Contacts Amp - Te Connectivity 641963-1.

Description
CONNECTOR, PLUG, 2POS, 6.35MM; No. of Contacts:2Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:6.35mm; Gender:Plug; No. of Rows:1Rows RoHS Compliant: Yes
Description
CONNECTOR, PLUG, 2POS, 6.35MM; No. of Contacts:2Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:6.35mm; Gender:Plug; No. of Rows:1Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, 2Pos, 6.35Mm; No. Of Contacts Amp - Te Connectivity - 24AC3001 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 2Pos, 6.35Mm; No. Of Contacts Amp - Te Connectivity
24AC3001
Connector, Plug, 2Pos, 6.35Mm; No. Of Contacts Amp - Te Connectivity 24AC3001
CONNECTOR, PLUG, 2POS, 6.35MM; No. of Contacts:2Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:6.35mm; Gender:Plug; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, PLUG, 2POS, 6.35MM; No. of Contacts:2Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:6.35mm; Gender:Plug; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC3001
Product Name Connector, Plug, 2Pos, 6.35Mm; No. Of Contacts Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products