TE Connectivity Rectangular Wire & Cable Connectors & Housings 641685-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Retention Within Housing : With Contact Type : Hermaphroditic Dimensions Connector Height : 26.42 MM  [1.04 INCH ] Connector Length : 40.64 MM  [1.6 INCH ] Connector Width : 33.15 MM  [1.309 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 13.97 MM  [.55 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Retention Within Housing : With Contact Type : Hermaphroditic Dimensions Connector Height : 26.42 MM  [1.04 INCH ] Connector Length : 40.64 MM  [1.6 INCH ] Connector Width : 33.15 MM  [1.309 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 13.97 MM  [.55 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 641685-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
641685-1
Rectangular Wire & Cable Connectors & Housings 641685-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Retention Within Housing : With Contact Type : Hermaphroditic Dimensions Connector Height : 26.42 MM  [1.04 INCH ] Connector Length : 40.64 MM  [1.6 INCH ] Connector Width : 33.15 MM  [1.309 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 13.97 MM  [.55 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 4
  • Number of Power Positions : 4
  • Number of Rows : 2
  • Number of Signal Positions : 0

Contact Features


  • Contact Current Rating (Max) (AMP) : 35
  • Contact Retention Within Housing : With
  • Contact Type : Hermaphroditic

Dimensions


  • Connector Height : 26.42 MM  [1.04 INCH ]
  • Connector Length : 40.64 MM  [1.6 INCH ]
  • Connector Width : 33.15 MM  [1.309 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 13.97 MM  [.55 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
340-641685-1
Electronic Connector 340-641685-1
PLUG,HIGH CURRENT,4 CIRCUIT Product overview: 641685-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-641685-1 can be used for catalog matching and distributor lookup.

PLUG,HIGH CURRENT,4 CIRCUIT Product overview: 641685-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-641685-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A114178-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A114178-ND
Rectangular Connector Housings A114178-ND
4 Rectangular Connectors - Housings Plug Red

4 Rectangular Connectors - Housings Plug Red

Buy Now Datasheet
Power Connectors - 641685-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
641685-1
Power Connectors 641685-1
PLUG,HIGH CURRENT,4 CIRCUIT

PLUG,HIGH CURRENT,4 CIRCUIT

Buy Now
Swedesboro, NJ, United States
Power Connectors
641685-1
Power Connectors 641685-1
Power Connectors

Power Connectors

Buy Now

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 641685-1 340-641685-1 A114178-ND 641685-1 641685-1
Product Name Rectangular Wire & Cable Connectors & Housings Electronic Connector Rectangular Connector Housings Power Connectors Power Connectors
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Panel Mount Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1060487-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
3 suppliers
RF Connectors - 1050750-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Clamp
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103958-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Connector Accessories - A28737-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details