TE Connectivity Rectangular Connector Contacts 641646-2

Description
Socket Contact Tin 28 AWG IDC
Request a Quote Datasheet
Description
Socket Contact Tin 28 AWG IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A31106-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A31106-ND
Rectangular Connector Contacts A31106-ND
Socket Contact Tin 28 AWG IDC

Socket Contact Tin 28 AWG IDC

Buy Now Datasheet
Swedesboro, NJ, United States
Contacts
641646-2
Contacts 641646-2
Contacts

Contacts

Buy Now
Contact, Socket, 28Awg, Idc / Idt; Product Range Amp - Te Connectivity - 06M3573 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28Awg, Idc / Idt; Product Range Amp - Te Connectivity
06M3573
Contact, Socket, 28Awg, Idc / Idt; Product Range Amp - Te Connectivity 06M3573
CONTACT, SOCKET, 28AWG, IDC / IDT; Product Range:MTA-100 Series; Contact Gender:Socket; Contact Termination Type:IDC / IDT; Wire Size AWG Max:28AWG; Contact Plating:Tin Plated Contacts; For Use With:MTA-100 Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 28AWG, IDC / IDT; Product Range:MTA-100 Series; Contact Gender:Socket; Contact Termination Type:IDC / IDT; Wire Size AWG Max:28AWG; Contact Plating:Tin Plated Contacts; For Use With:MTA-100 Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Mta100 Cont 28 Awg Tpbr Lp Amp - Te Connectivity - 90AJ0562 - Newark, An Avnet Company
Chicago, IL, United States
Mta100 Cont 28 Awg Tpbr Lp Amp - Te Connectivity
90AJ0562
Mta100 Cont 28 Awg Tpbr Lp Amp - Te Connectivity 90AJ0562
MTA100 CONT 28 AWG TPBR LP

MTA100 CONT 28 AWG TPBR LP

Supplier's Site
CONN SOCKET 28AWG TIN MTA100 IDC - 792-641646-2 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 28AWG TIN MTA100 IDC
792-641646-2
CONN SOCKET 28AWG TIN MTA100 IDC 792-641646-2
CONN SOCKET 28AWG TIN MTA100 IDC

CONN SOCKET 28AWG TIN MTA100 IDC

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A31106-ND 641646-2 06M3573 90AJ0562 792-641646-2
Product Name Rectangular Connector Contacts Contacts Contact, Socket, 28Awg, Idc / Idt; Product Range Amp - Te Connectivity Mta100 Cont 28 Awg Tpbr Lp Amp - Te Connectivity CONN SOCKET 28AWG TIN MTA100 IDC
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details