TE Connectivity Rectangular Connector Contacts 641645-2

Description
Socket Contact Tin 26 AWG IDC
Request a Quote Datasheet
Description
Socket Contact Tin 26 AWG IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A31105-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A31105-ND
Rectangular Connector Contacts A31105-ND
Socket Contact Tin 26 AWG IDC

Socket Contact Tin 26 AWG IDC

Buy Now Datasheet
Swedesboro, NJ, United States
Contacts
641645-2
Contacts 641645-2
Contacts

Contacts

Buy Now
Contact, Socket, 26Awg, Idc / Idt; Product Range Amp - Te Connectivity - 06M3572 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26Awg, Idc / Idt; Product Range Amp - Te Connectivity
06M3572
Contact, Socket, 26Awg, Idc / Idt; Product Range Amp - Te Connectivity 06M3572
CONTACT, SOCKET, 26AWG, IDC / IDT; Product Range:MTA-100 Series; Contact Gender:Socket; Contact Termination Type:IDC / IDT; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; For Use With:MTA-100 Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 26AWG, IDC / IDT; Product Range:MTA-100 Series; Contact Gender:Socket; Contact Termination Type:IDC / IDT; Wire Size AWG Max:26AWG; Contact Plating:Tin Plated Contacts; For Use With:MTA-100 Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Mta100 Cont 26 Awg Tpbr Lp Amp - Te Connectivity - 90AJ0561 - Newark, An Avnet Company
Chicago, IL, United States
Mta100 Cont 26 Awg Tpbr Lp Amp - Te Connectivity
90AJ0561
Mta100 Cont 26 Awg Tpbr Lp Amp - Te Connectivity 90AJ0561
MTA100 CONT 26 AWG TPBR LP

MTA100 CONT 26 AWG TPBR LP

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A31105-ND 641645-2 06M3572 90AJ0561
Product Name Rectangular Connector Contacts Contacts Contact, Socket, 26Awg, Idc / Idt; Product Range Amp - Te Connectivity Mta100 Cont 26 Awg Tpbr Lp Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data