TE Connectivity Quick Disconnects 641324-1

Description
Body Features Insulation Material : Nylon Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : 2.08 MM  [.082 INCH ] Product Length : 17.81 MM  [.7 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .12 - .20 Wire Size (AWG) : 26 - 24 Wire Size (CMA) : 238 - 475 Electrical Characteristics Voltage Rating (V) : 300 Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Yellow Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Insertion Force : Low Terminal Features : Wire Stop Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : 2.08 MM  [.082 INCH ] Product Length : 17.81 MM  [.7 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .12 - .20 Wire Size (AWG) : 26 - 24 Wire Size (CMA) : 238 - 475 Electrical Characteristics Voltage Rating (V) : 300 Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Yellow Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Insertion Force : Low Terminal Features : Wire Stop Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 641324-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
641324-1
Quick Disconnects 641324-1
Body Features Insulation Material : Nylon Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : 2.08 MM  [.082 INCH ] Product Length : 17.81 MM  [.7 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .12 - .20 Wire Size (AWG) : 26 - 24 Wire Size (CMA) : 238 - 475 Electrical Characteristics Voltage Rating (V) : 300 Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Yellow Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Insertion Force : Low Terminal Features : Wire Stop Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : Nylon

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Brass
  • Crimp Type : Compression Crimp
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 2.79 MM  [.11 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.08 MM  [.082 INCH ]
  • Product Length : 17.81 MM  [.7 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .12 - .20
  • Wire Size (AWG) : 26 - 24
  • Wire Size (CMA) : 238 - 475

Electrical Characteristics


  • Voltage Rating (V) : 300

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Barrel Color : Yellow

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Insertion Force : Low
  • Terminal Features : Wire Stop

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
RECEPT PIDG FASTON 26-24 110 - 641324-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
RECEPT PIDG FASTON 26-24 110
641324-1
RECEPT PIDG FASTON 26-24 110 641324-1
RECEPT PIDG FASTON 26-24 110

RECEPT PIDG FASTON 26-24 110

Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - 641324-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
641324-1-ND
Terminals - Quick Connects, Quick Disconnect Connectors 641324-1-ND
CONN QC RCPT 24-26AWG 0.110

CONN QC RCPT 24-26AWG 0.110

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 641324-1 641324-1 641324-1-ND
Product Name Quick Disconnects RECEPT PIDG FASTON 26-24 110 Terminals - Quick Connects, Quick Disconnect Connectors
Material Pre-Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 1-1377173-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Quick Disconnects - 1-1627154-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1627117-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 107892-91 - TE Connectivity
Specs
Features RoHS
View Details