TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 641294-2

Description
Win Source Part Number: 1365078-641294-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MR (Miniature Rectangular) Package: Tape & Reel (TR) Product Status: Active Base Product Number: 641294 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-26 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1365078-641294-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MR (Miniature Rectangular) Package: Tape & Reel (TR) Product Status: Active Base Product Number: 641294 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-26 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 641294-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
641294-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 641294-2
Win Source Part Number: 1365078-641294-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MR (Miniature Rectangular) Package: Tape & Reel (TR) Product Status: Active Base Product Number: 641294 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-26 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm)

Win Source Part Number: 1365078-641294-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: MR (Miniature Rectangular)
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 641294
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 18-26 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)

Buy Now Datasheet
Contact, Socket, 26-18Awg, Crimp; Product Range Amp Te Connectivity - 72C7790 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-18Awg, Crimp; Product Range Amp Te Connectivity
72C7790
Contact, Socket, 26-18Awg, Crimp; Product Range Amp Te Connectivity 72C7790
CONTACT, SOCKET, 26-18AWG, CRIMP; Product Range:MR Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Contact Current:9A RoHS Compliant: Yes

CONTACT, SOCKET, 26-18AWG, CRIMP; Product Range:MR Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Contact Current:9A RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 26-18Awg, Crimp; Product Range Amp Te Connectivity - 29AH8874 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-18Awg, Crimp; Product Range Amp Te Connectivity
29AH8874
Contact, Socket, 26-18Awg, Crimp; Product Range Amp Te Connectivity 29AH8874
CONTACT, SOCKET, 26-18AWG, CRIMP; Product Range:MR Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG RoHS Compliant: Yes

CONTACT, SOCKET, 26-18AWG, CRIMP; Product Range:MR Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 641294-2 72C7790
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Contact, Socket, 26-18Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-208-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Polycrystalline Alumina Coated Lithium-rich Manganese-based Cathode Material, (Li1.2Ni0.13Co0.13Mn0.54O2) - BMLC-KJ001 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.97E-4 to 0.0012 inch (0.0050 to 0.0300 mm)
View Details