TE Connectivity Connector Contacts 641144-4

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Mating Square Post Dimension : 1.14 MM  [.045 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Dimensions Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 2200 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Insulation Displacement (IDC) Standard Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Mating Square Post Dimension : 1.14 MM  [.045 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Dimensions Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 2200 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Insulation Displacement (IDC) Standard Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 641144-4 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
641144-4
Connector Contacts 641144-4
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Mating Square Post Dimension : 1.14 MM  [.045 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Dimensions Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 2200 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Insulation Displacement (IDC) Standard Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 7
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Mating Square Post Dimension : 1.14 MM  [.045 INCH ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Wire Size (MMSQ) : .5 - .6
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 2200
  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance
  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Insulation Displacement (IDC) Standard

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 641144-4
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Contacts - 106528-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1300 to 0.3300 mm2
View Details
Ring Terminals - 1-1377172-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Connector Contacts - 102920-1 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details