TE Connectivity Quick Disconnects 640905-1

Description
Body Features Insulation Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ] Product Length : 22.86 MM  [.9 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Compatible With Agency/Standards Products : CSA, RU (UL Component Program) Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Barrel Color : Blue Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Insertion Force : Normal Terminal Features : Wire Stop Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ] Product Length : 22.86 MM  [.9 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Compatible With Agency/Standards Products : CSA, RU (UL Component Program) Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Barrel Color : Blue Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Insertion Force : Normal Terminal Features : Wire Stop Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 640905-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
640905-1
Quick Disconnects 640905-1
Body Features Insulation Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ] Product Length : 22.86 MM  [.9 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Compatible With Agency/Standards Products : CSA, RU (UL Component Program) Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Barrel Color : Blue Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Insertion Force : Normal Terminal Features : Wire Stop Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : Nylon

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Brass
  • Crimp Type : Compression Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ]
  • Product Length : 22.86 MM  [.9 INCH ]
  • Terminal Material Thickness : .46 MM  [.018 INCH ]
  • Wire Size (MMSQ) : 1.04 - 2.62
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Compatible With Agency/Standards Products : CSA, RU (UL Component Program)

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Other


  • Barrel Color : Blue

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Insertion Force : Normal
  • Terminal Features : Wire Stop

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Downers Grove, IL, United States
General Terminal
640905-1
General Terminal 640905-1
Quick Disconnect Receptacles - Insulated

Quick Disconnect Receptacles - Insulated

Supplier's Site
Terminals - Quick Connects, Quick Disconnect Connectors - A0904-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A0904-ND
Terminals - Quick Connects, Quick Disconnect Connectors A0904-ND
CONN QC RCPT 14-16AWG 0.250

CONN QC RCPT 14-16AWG 0.250

Buy Now Datasheet
RECEPT,PIDG FASTON 16-14 250 - 640905-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
RECEPT,PIDG FASTON 16-14 250
640905-1
RECEPT,PIDG FASTON 16-14 250 640905-1
RECEPT,PIDG FASTON 16-14 250

RECEPT,PIDG FASTON 16-14 250

Buy Now
AMP;RECEPTACLE;16-14AWG;DIMPLE W/WIRE STOP;TIN PLATED BRASS - 70084047 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMP;RECEPTACLE;16-14AWG;DIMPLE W/WIRE STOP;TIN PLATED BRASS
70084047
AMP;RECEPTACLE;16-14AWG;DIMPLE W/WIRE STOP;TIN PLATED BRASS 70084047
AMP;RECEPTACLE;16-14 AWG;DIMPLE W/WIRE STOP;TIN PLATED BRASS

AMP;RECEPTACLE;16-14AWG;DIMPLE W/WIRE STOP;TIN PLATED BRASS

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 640905-1 640905-1 A0904-ND 640905-1 70084047
Product Name Quick Disconnects General Terminal Terminals - Quick Connects, Quick Disconnect Connectors RECEPT,PIDG FASTON 16-14 250 AMP;RECEPTACLE;16-14AWG;DIMPLE W/WIRE STOP;TIN PLATED BRASS
Material Tin Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminals - 1-1659217-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Connector Contacts - 102104-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 102316-8 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details