TE Connectivity Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Amp - Te Connectivity 640903-1.

Description
FEMALE DISCONNECT, 6.35MM, 22-18AWG, RED; PRODUCT RANGE:PIDG FASTON 250 SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.8MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:RED ROHS COMPLIANT: YES
Datasheet
Description
FEMALE DISCONNECT, 6.35MM, 22-18AWG, RED; PRODUCT RANGE:PIDG FASTON 250 SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.8MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:RED ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Amp - Te Connectivity - 26AC8476 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Amp - Te Connectivity
26AC8476
Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Amp - Te Connectivity 26AC8476
FEMALE DISCONNECT, 6.35MM, 22-18AWG, RED; PRODUCT RANGE:PIDG FASTON 250 SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.8MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:RED ROHS COMPLIANT: YES

FEMALE DISCONNECT, 6.35MM, 22-18AWG, RED; PRODUCT RANGE:PIDG FASTON 250 SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:18AWG; CONDUCTOR AREA CSA:0.8MM ; TERMINAL TYPE:FEMALE QUICK DISCONNECT; INSULATOR COLOUR:RED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8476
Product Name Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Amp - Te Connectivity
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
HPD/HPF Series: Medium Density Signal PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details