6408-201V-17343 -- SHL 17 N PLUG ASSY NI DEUTSCH - TE CONNECTIVITY
TE Connectivity
Shl 17 N Plug Assy Ni Deutsch - Te Connectivity
6408-201V-17343
Description
SHL 17 N PLUG ASSY NI
Description
SHL 17 N PLUG ASSY NI
Suppliers
Shl 17 N Plug Assy Ni Deutsch - Te Connectivity
55Y4366
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
55Y4366 |
|
Product Name
|
Shl 17 N Plug Assy Ni Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Connector Type
D-Sub Connector
Gender
Male / Plug
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers