TE Connectivity Special Purpose Terminals 640751-1

Description
Contact Features Terminal Plating Material : Unplated Dimensions Terminal Material Thickness : .51 MM  [.02 INCH ] Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Sealable : No Terminal Features : Heavy Duty Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
Request a Quote
Description
Contact Features Terminal Plating Material : Unplated Dimensions Terminal Material Thickness : .51 MM  [.02 INCH ] Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Sealable : No Terminal Features : Heavy Duty Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Terminals - 640751-1 - TE Connectivity
Berwyn, PA, United States
Special Purpose Terminals
640751-1
Special Purpose Terminals 640751-1
Contact Features Terminal Plating Material : Unplated Dimensions Terminal Material Thickness : .51 MM  [.02 INCH ] Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Sealable : No Terminal Features : Heavy Duty Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]

Contact Features


  • Terminal Plating Material : Unplated

Dimensions


  • Terminal Material Thickness : .51 MM  [.02 INCH ]

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Sealable : No
  • Terminal Features : Heavy Duty

Usage Conditions


  • Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 640751-1
Product Name Special Purpose Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175195-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-1489128-0 - TE Connectivity
Specs
Features RoHS
North American 18 to 20 AWG
International 0.5000 to 0.8000 mm2
View Details