TE Connectivity Special Purpose Terminals 640750-1

Description
Contact Features Terminal Plating Material : Unplated Dimensions Terminal Material Thickness : .51 MM  [.02 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 1000 Product Type Features Sealable : No Terminal Features : Heavy Duty Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
Request a Quote Datasheet
Description
Contact Features Terminal Plating Material : Unplated Dimensions Terminal Material Thickness : .51 MM  [.02 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 1000 Product Type Features Sealable : No Terminal Features : Heavy Duty Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Terminals - 640750-1 - TE Connectivity
Berwyn, PA, United States
Special Purpose Terminals
640750-1
Special Purpose Terminals 640750-1
Contact Features Terminal Plating Material : Unplated Dimensions Terminal Material Thickness : .51 MM  [.02 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 1000 Product Type Features Sealable : No Terminal Features : Heavy Duty Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]

Contact Features


  • Terminal Plating Material : Unplated

Dimensions


  • Terminal Material Thickness : .51 MM  [.02 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Terminal Features : Heavy Duty

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 640750-1
Product Name Special Purpose Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 011829-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details
Quick Disconnects - 1-1627057-7 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 1-104479-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details