TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 640545-1

Description
Win Source Part Number: 1356509-640545-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MR (Miniature Rectangular) Package: Bulk Product Status: Active Base Product Number: 640545 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Split Pin Contact Termination: Crimp Wire Gauge: 18-26 AWG Contact Finish: Tin
Request a Quote Datasheet
Description
Win Source Part Number: 1356509-640545-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MR (Miniature Rectangular) Package: Bulk Product Status: Active Base Product Number: 640545 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Split Pin Contact Termination: Crimp Wire Gauge: 18-26 AWG Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 640545-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
640545-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 640545-1
Win Source Part Number: 1356509-640545-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MR (Miniature Rectangular) Package: Bulk Product Status: Active Base Product Number: 640545 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Split Pin Contact Termination: Crimp Wire Gauge: 18-26 AWG Contact Finish: Tin

Win Source Part Number: 1356509-640545-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: MR (Miniature Rectangular)
Package: Bulk
Product Status: Active
Base Product Number: 640545
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Split Pin
Contact Termination: Crimp
Wire Gauge: 18-26 AWG
Contact Finish: Tin

Buy Now Datasheet
Crimp Contacts - 7099820P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7099820P
Crimp Contacts 7099820P
TE Connectivity 640545-1 Crimp Terminal

TE Connectivity 640545-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 7099820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7099820
Crimp Contacts 7099820
TE Connectivity 640545-1 Crimp Terminal

TE Connectivity 640545-1 Crimp Terminal

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 640545-1 7099820P 7099820
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Crimp Contacts Crimp Contacts
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

Universal Contact - 10104321-009RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Current 2 amps
View Details
3 suppliers
Automotive Terminals - 1241380-2 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Gold; Gold (Au)
Thickness 0.0236 inch (0.6000 mm)
View Details
3 suppliers