TE Connectivity Wire To Board Conn, Pin, 24Pos, 4.19Mm; Connector Systems Amp - Te Connectivity 640505-1.

Description
WIRE TO BOARD CONN, PIN, 24POS, 4.19MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.19mm; No. of Rows:4Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:MR Series RoHS Compliant: Yes
Datasheet
Description
WIRE TO BOARD CONN, PIN, 24POS, 4.19MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.19mm; No. of Rows:4Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:MR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire To Board Conn, Pin, 24Pos, 4.19Mm; Connector Systems Amp - Te Connectivity - 29AC0725 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Conn, Pin, 24Pos, 4.19Mm; Connector Systems Amp - Te Connectivity
29AC0725
Wire To Board Conn, Pin, 24Pos, 4.19Mm; Connector Systems Amp - Te Connectivity 29AC0725
WIRE TO BOARD CONN, PIN, 24POS, 4.19MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.19mm; No. of Rows:4Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:MR Series RoHS Compliant: Yes

WIRE TO BOARD CONN, PIN, 24POS, 4.19MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.19mm; No. of Rows:4Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:MR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0725
Product Name Wire To Board Conn, Pin, 24Pos, 4.19Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board Connector, THM - 977 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting SMT,
Voltage Rating 250 volts
View Details
3 suppliers
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details