Keystone Electronics Corp. Wire to Board Connector, THM 977

Description
Part Number: 977 # of Terminals: 3 Current Rating: 3 Amps Material: Nylon 6/6-V-0 Orientation: Horizontal Voltage Rating: 250 VAC Mounting: SMT, Board interface for Battery Holders with PC Connector
Request a Quote Datasheet
Description
Part Number: 977 # of Terminals: 3 Current Rating: 3 Amps Material: Nylon 6/6-V-0 Orientation: Horizontal Voltage Rating: 250 VAC Mounting: SMT, Board interface for Battery Holders with PC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Connector, THM - 977 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Wire to Board Connector, THM
977
Wire to Board Connector, THM 977
Part Number: 977 # of Terminals: 3 Current Rating: 3 Amps Material: Nylon 6/6-V-0 Orientation: Horizontal Voltage Rating: 250 VAC Mounting: SMT, Board interface for Battery Holders with PC Connector

Part Number: 977

  • # of Terminals: 3
  • Current Rating: 3 Amps
  • Material: Nylon 6/6-V-0
  • Orientation: Horizontal
  • Voltage Rating: 250 VAC
  • Mounting: SMT,
  • Board interface for Battery Holders with PC Connector
Buy Now Datasheet
Headers, Male Pins - 36-977-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
36-977-ND
Headers, Male Pins 36-977-ND
"Connector Header Through Hole, Right Angle 3 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 3 position 0.079"" (2.00mm)"

Buy Now Datasheet
Connector, Header, 3Pos, 1Row, 2Mm; Connector Systems Keystone - 24AC4551 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 2Mm; Connector Systems Keystone
24AC4551
Connector, Header, 3Pos, 1Row, 2Mm; Connector Systems Keystone 24AC4551
CONNECTOR, HEADER, 3POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 977 36-977-ND 24AC4551
Product Name Wire to Board Connector, THM Headers, Male Pins Connector, Header, 3Pos, 1Row, 2Mm; Connector Systems Keystone
Mounting SMT, Through Hole, Right Angle
Voltage Rating 250 volts 250 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11114-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Turret Connectors - 11308 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Press-Fit
Mounting Through Hole
Coupling Single End
View Details
2 suppliers
Turret Connectors - 1545-4 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare
Mounting Through Hole
Coupling Double End
View Details
2 suppliers
SMT Edge Connector, Female - 6102 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Connector Type Card Edge Connector
Mounting SMT
Current Rating 10.0 amps
View Details
2 suppliers