TE Connectivity Quick Disconnects 640417-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.9 MM  [.154 INCH ] Product Length : 20.39 MM  [.803 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Electrical Characteristics Voltage Rating (V) : 600 Mechanical Attachment Mating Retention Type : Locking Lance Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2400 Product Type Features Compatible With Discrete Wire Type : Stranded Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.9 MM  [.154 INCH ] Product Length : 20.39 MM  [.803 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Electrical Characteristics Voltage Rating (V) : 600 Mechanical Attachment Mating Retention Type : Locking Lance Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2400 Product Type Features Compatible With Discrete Wire Type : Stranded Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 640417-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
640417-2
Quick Disconnects 640417-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.9 MM  [.154 INCH ] Product Length : 20.39 MM  [.803 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Electrical Characteristics Voltage Rating (V) : 600 Mechanical Attachment Mating Retention Type : Locking Lance Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2400 Product Type Features Compatible With Discrete Wire Type : Stranded Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 3.9 MM  [.154 INCH ]
  • Product Length : 20.39 MM  [.803 INCH ]
  • Terminal Material Thickness : .46 MM  [.018 INCH ]
  • Wire Size (MMSQ) : .82 - 2.08
  • Wire Size (AWG) : 18 - 14

Electrical Characteristics


  • Voltage Rating (V) : 600

Mechanical Attachment


  • Mating Retention Type : Locking Lance
  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 2400

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Insertion Force : Normal

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
CUT STRIP BLADE RECPT .250 18-14 PT - 640417-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
CUT STRIP BLADE RECPT .250 18-14 PT
640417-2
CUT STRIP BLADE RECPT .250 18-14 PT 640417-2
CUT STRIP BLADE RECPT .250 18-14 PT

CUT STRIP BLADE RECPT .250 18-14 PT

Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - A100806TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A100806TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A100806TR-ND
CONN QC RCPT 14-18AWG 0.250

CONN QC RCPT 14-18AWG 0.250

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A100806CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A100806CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A100806CT-ND
CONN QC RCPT 14-18AWG 0.250

CONN QC RCPT 14-18AWG 0.250

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
640417-2
Terminals 640417-2
Terminals BLDE RECPT .25 18-14 Reel of 2400

Terminals BLDE RECPT .25 18-14 Reel of 2400

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 640417-2 640417-2 A100806TR-ND 640417-2
Product Name Quick Disconnects CUT STRIP BLADE RECPT .250 18-14 PT Terminals - Quick Connects, Quick Disconnect Connectors Terminals
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 022689-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 1-175194-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Connector Contacts - 102316-6 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 111798-ZZ - TE Connectivity
Specs
Features RoHS
View Details