TE Connectivity Wire-Board Connector Receptacle, 6 Position, 3.96Mm; Product Range Amp - Te Connectivity 640251-6.

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 6 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:6Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Colour:White; Contact Termination:Crimp RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 6 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:6Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Colour:White; Contact Termination:Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 6 Position, 3.96Mm; Product Range Amp - Te Connectivity - 26AC8433 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 6 Position, 3.96Mm; Product Range Amp - Te Connectivity
26AC8433
Wire-Board Connector Receptacle, 6 Position, 3.96Mm; Product Range Amp - Te Connectivity 26AC8433
WIRE-BOARD CONNECTOR RECEPTACLE, 6 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:6Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Colour:White; Contact Termination:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 6 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:6Positions; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Colour:White; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8433
Product Name Wire-Board Connector Receptacle, 6 Position, 3.96Mm; Product Range Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

6+8 Pos. Female Receptacle 24-28 AWG+14 AWG Cable Connector Kit, Hex Socket Jackscrews - M80-4C10805F2-06-32B-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight signal, Angled power
View Details
2 suppliers
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3-109-592-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers