TE Connectivity PCB Terminals 640024-1

Description
Contact Features Contact Underplating Material : Copper Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : Miniature Dimensions Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .3 - 1 Wire Size (AWG) : 22 - 17 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Wire & Cable Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Underplating Material : Copper Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : Miniature Dimensions Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .3 - 1 Wire Size (AWG) : 22 - 17 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Wire & Cable Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 640024-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
640024-1
PCB Terminals 640024-1
Contact Features Contact Underplating Material : Copper Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : Miniature Dimensions Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .3 - 1 Wire Size (AWG) : 22 - 17 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Wire & Cable Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Underplating Material : Copper
  • Mating Pin Diameter : 1.47 MM  [.058 INCH ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin
  • Terminal Size : Miniature

Dimensions


  • Terminal Material Thickness : .25 MM  [.01 INCH ]
  • Wire Size (MMSQ) : .3 - 1
  • Wire Size (AWG) : 22 - 17

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - 640024-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
640024-1-ND
Terminals - Barrel, Bullet Connectors 640024-1-ND
CONN TERM RCPT 17-22AWG CRIMP

CONN TERM RCPT 17-22AWG CRIMP

Buy Now Datasheet
Terminal, Power Tap, Though Hole, Black; Product Range Amp Te Connectivity - 90B7031 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Power Tap, Though Hole, Black; Product Range Amp Te Connectivity
90B7031
Terminal, Power Tap, Though Hole, Black; Product Range Amp Te Connectivity 90B7031
TERMINAL, POWER TAP, THOUGH HOLE, BLACK; Product Range:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:17AWG; Conductor Area CSA:1mm²; Terminal Type:Female Bullet; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, POWER TAP, THOUGH HOLE, BLACK; Product Range:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:17AWG; Conductor Area CSA:1mm²; Terminal Type:Female Bullet; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
640024-1
Terminals 640024-1
Terminals 22-17 AWG RECEPTACLE

Terminals 22-17 AWG RECEPTACLE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 640024-1 640024-1-ND 90B7031 640024-1
Product Name PCB Terminals Terminals - Barrel, Bullet Connectors Terminal, Power Tap, Though Hole, Black; Product Range Amp Te Connectivity Terminals
Material Tin Beryllium Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163084-0 - TE Connectivity
Specs
Features RoHS
North American 15 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details
Shielded Contacts - 033469-000 - TE Connectivity
Specs
North American 24 to 30 AWG
International 0.0500 to 0.2500 mm2
View Details
Connector Contacts - 104506-4 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details