TE Connectivity PCB Terminals 63994-1

Description
Configuration Features Connection Capacity : Single Contact Features Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 5.21 MM , 6.35 MM  [.25 INCH , .205 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 5.2, 6.35 Dimensions Extension Below Board : 3.81 MM  [.15 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 8.38 MM  [.334 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Mechanical Attachment Wire Insulation Support : Without Other Line : Budget Packaging Features Packaging Method : Reel Packaging Quantity : 2800 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Connection Capacity : Single Contact Features Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 5.21 MM , 6.35 MM  [.25 INCH , .205 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 5.2, 6.35 Dimensions Extension Below Board : 3.81 MM  [.15 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 8.38 MM  [.334 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Mechanical Attachment Wire Insulation Support : Without Other Line : Budget Packaging Features Packaging Method : Reel Packaging Quantity : 2800 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 63994-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
63994-1
PCB Terminals 63994-1
Configuration Features Connection Capacity : Single Contact Features Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 5.21 MM , 6.35 MM  [.25 INCH , .205 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 5.2, 6.35 Dimensions Extension Below Board : 3.81 MM  [.15 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 8.38 MM  [.334 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Mechanical Attachment Wire Insulation Support : Without Other Line : Budget Packaging Features Packaging Method : Reel Packaging Quantity : 2800 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 5.21 MM , 6.35 MM  [.25 INCH , .205 INCH ]
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin
  • Terminal Size : 5.2, 6.35

Dimensions


  • Extension Below Board : 3.81 MM  [.15 INCH ]
  • PCB Hole Diameter : 1.4 MM  [.055 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Profile Height from PCB : 8.38 MM  [.334 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Other


  • Line : Budget

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2800

Product Type Features


  • Insertion Force : Low

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A111582CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A111582CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A111582CT-ND
CONN QC RCPT 0.205/0.250 SOLDER

CONN QC RCPT 0.205/0.250 SOLDER

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A111582TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A111582TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A111582TR-ND
CONN QC RCPT 0.205/0.250 SOLDER

CONN QC RCPT 0.205/0.250 SOLDER

Buy Now Datasheet
Pcb Terminal, 5.21Mm/6.35Mm, Brass; Tab Size Metric Amp Te Connectivity - 86C8226 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Terminal, 5.21Mm/6.35Mm, Brass; Tab Size Metric Amp Te Connectivity
86C8226
Pcb Terminal, 5.21Mm/6.35Mm, Brass; Tab Size Metric Amp Te Connectivity 86C8226
PCB TERMINAL, 5.21MM/6.35MM, BRASS; Tab Size - Metric:5.21mm x 0.64mm, 6.35mm x 0.8mm; Tab Size - Imperial:0.205" x 0.025", 0.25" x 0.031"; Terminal Material:Brass; Mounting Hole Dia:-; Terminal Plating:Tin RoHS Compliant: Yes

PCB TERMINAL, 5.21MM/6.35MM, BRASS; Tab Size - Metric:5.21mm x 0.64mm, 6.35mm x 0.8mm; Tab Size - Imperial:0.205" x 0.025", 0.25" x 0.031"; Terminal Material:Brass; Mounting Hole Dia:-; Terminal Plating:Tin RoHS Compliant: Yes

Supplier's Site
250/205 Fast Rec Pcb Tpbr Rohs Compliant Amp Te Connectivity - 73P7299 - Newark, An Avnet Company
Chicago, IL, United States
250/205 Fast Rec Pcb Tpbr Rohs Compliant Amp Te Connectivity
73P7299
250/205 Fast Rec Pcb Tpbr Rohs Compliant Amp Te Connectivity 73P7299
250/205 FAST REC PCB TPBR ROHS COMPLIANT: YES

250/205 FAST REC PCB TPBR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 63994-1 A111582CT-ND 86C8226 73P7299
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors Pcb Terminal, 5.21Mm/6.35Mm, Brass; Tab Size Metric Amp Te Connectivity 250/205 Fast Rec Pcb Tpbr Rohs Compliant Amp Te Connectivity
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details
Shielded Contacts - 023589-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Quick Disconnects - 1-1659254-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details