TE Connectivity PCB Terminals 63969-1

Description
Configuration Features Connection Capacity : Single Contact Features Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Underplating Material : Copper, Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM , 5.21 MM  [.25 INCH , .205 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35, 5.2 Dimensions Extension Below Board : 3.81 MM  [.15 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 8.38 MM  [.334 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Mechanical Attachment Wire Insulation Support : Without Other Line : Budget Packaging Features Packaging Method : Reel Packaging Quantity : 2800 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Connection Capacity : Single Contact Features Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Underplating Material : Copper, Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM , 5.21 MM  [.25 INCH , .205 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35, 5.2 Dimensions Extension Below Board : 3.81 MM  [.15 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 8.38 MM  [.334 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Mechanical Attachment Wire Insulation Support : Without Other Line : Budget Packaging Features Packaging Method : Reel Packaging Quantity : 2800 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 63969-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
63969-1
PCB Terminals 63969-1
Configuration Features Connection Capacity : Single Contact Features Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Underplating Material : Copper, Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM , 5.21 MM  [.25 INCH , .205 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35, 5.2 Dimensions Extension Below Board : 3.81 MM  [.15 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 8.38 MM  [.334 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Mechanical Attachment Wire Insulation Support : Without Other Line : Budget Packaging Features Packaging Method : Reel Packaging Quantity : 2800 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Contact Underplating Material : Copper, Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM , 5.21 MM  [.25 INCH , .205 INCH ]
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin
  • Terminal Size : 6.35, 5.2

Dimensions


  • Extension Below Board : 3.81 MM  [.15 INCH ]
  • PCB Hole Diameter : 1.4 MM  [.055 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Profile Height from PCB : 8.38 MM  [.334 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Other


  • Line : Budget

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2800

Product Type Features


  • Insertion Force : Low

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A100801CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A100801CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A100801CT-ND
CONN QC RCPT 0.205/0.250 SOLDER

CONN QC RCPT 0.205/0.250 SOLDER

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A100801TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A100801TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A100801TR-ND
CONN QC RCPT 0.205/0.250 SOLDER

CONN QC RCPT 0.205/0.250 SOLDER

Buy Now Datasheet
Terminal, Female Pcb Disconnect, 1.4Mm; Tab Size Metric Amp Te Connectivity - 43AC4200 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Pcb Disconnect, 1.4Mm; Tab Size Metric Amp Te Connectivity
43AC4200
Terminal, Female Pcb Disconnect, 1.4Mm; Tab Size Metric Amp Te Connectivity 43AC4200
TERMINAL, FEMALE PCB DISCONNECT, 1.4MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.4mm; Terminal Plating:Tin; Product Range:FASTON 205/250 Series RoHS Compliant: Yes

TERMINAL, FEMALE PCB DISCONNECT, 1.4MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.4mm; Terminal Plating:Tin; Product Range:FASTON 205/250 Series RoHS Compliant: Yes

Supplier's Site
Terminal, Female Pcb Disconnect, 1.4Mm; Tab Size Metric Amp Te Connectivity - 64AH9817 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Pcb Disconnect, 1.4Mm; Tab Size Metric Amp Te Connectivity
64AH9817
Terminal, Female Pcb Disconnect, 1.4Mm; Tab Size Metric Amp Te Connectivity 64AH9817
TERMINAL, FEMALE PCB DISCONNECT, 1.4MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.4mm; Terminal Plating:Tin; Product Range:FASTON 205/250 Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL, FEMALE PCB DISCONNECT, 1.4MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.4mm; Terminal Plating:Tin; Product Range:FASTON 205/250 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 63969-1 A100801CT-ND 43AC4200
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Female Pcb Disconnect, 1.4Mm; Tab Size Metric Amp Te Connectivity
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1123907-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5100 to 1.8 mm2
View Details
Connector Contacts - 102103-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Quick Disconnects - 1-1377175-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 17 AWG
View Details
Connector Contacts - 1-179321-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details