TE Connectivity
Magnet Wire Terminals
63965-1
Description
Body Features Cavity Size : Size 2 Magnet Wire Terminal Plating Material : Tin
Contact Features Magnet Wire Terminal Terminal Orientation : Straight Magnet Wire Terminal Terminal Type : Tab Terminal & Splice Type : Tab
Dimensions Magnet Wire Size (AWG) : 22 - 19.5 Magnet Wire Size (MM) : .71 - .87 Magnet Wire Terminal Material Thickness : .64 MM [.025 INCH ] Magnet Wire Terminal Mating Tab Thickness : .64 MM [.025 INCH ] Magnet Wire Terminal Mating Tab Width : 1.6 MM [.063 INCH ] Magnet Wire Terminal Overall Length : 19.05 MM [.749 INCH ] Stock Thickness (Magnet Wire Side) : .64 MM [.025 INCH ] Terminal Height : 7.68 MM [.3 INCH ]
Identification Marking Identification Number : 15T
Other Comment : Slot accepts 7-strand tinsel wire
Packaging Features Magnet Wire Terminal Packaging Method : Reel, Reel/Carton Packaging Quantity : 12000
Product Type Features Magnet Wire Terminal Wire/Cable Type : Magnet Wire Sealable : No
Termination Features Magnet Wire Terminal Termination Method : IDC Standard
Usage Conditions Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Cavity Size : Size 2 Magnet Wire Terminal Plating Material : Tin
Contact Features Magnet Wire Terminal Terminal Orientation : Straight Magnet Wire Terminal Terminal Type : Tab Terminal & Splice Type : Tab
Dimensions Magnet Wire Size (AWG) : 22 - 19.5 Magnet Wire Size (MM) : .71 - .87 Magnet Wire Terminal Material Thickness : .64 MM [.025 INCH ] Magnet Wire Terminal Mating Tab Thickness : .64 MM [.025 INCH ] Magnet Wire Terminal Mating Tab Width : 1.6 MM [.063 INCH ] Magnet Wire Terminal Overall Length : 19.05 MM [.749 INCH ] Stock Thickness (Magnet Wire Side) : .64 MM [.025 INCH ] Terminal Height : 7.68 MM [.3 INCH ]
Identification Marking Identification Number : 15T
Other Comment : Slot accepts 7-strand tinsel wire
Packaging Features Magnet Wire Terminal Packaging Method : Reel, Reel/Carton Packaging Quantity : 12000
Product Type Features Magnet Wire Terminal Wire/Cable Type : Magnet Wire Sealable : No
Termination Features Magnet Wire Terminal Termination Method : IDC Standard
Usage Conditions Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Cavity Size : Size 2 Magnet Wire Terminal Plating Material : Tin
Contact Features Magnet Wire Terminal Terminal Orientation : Straight Magnet Wire Terminal Terminal Type : Tab Terminal & Splice Type : Tab
Dimensions Magnet Wire Size (AWG) : 22 - 19.5 Magnet Wire Size (MM) : .71 - .87 Magnet Wire Terminal Material Thickness : .64 MM [.025 INCH ] Magnet Wire Terminal Mating Tab Thickness : .64 MM [.025 INCH ] Magnet Wire Terminal Mating Tab Width : 1.6 MM [.063 INCH ] Magnet Wire Terminal Overall Length : 19.05 MM [.749 INCH ] Stock Thickness (Magnet Wire Side) : .64 MM [.025 INCH ] Terminal Height : 7.68 MM [.3 INCH ]
Identification Marking Identification Number : 15T
Other Comment : Slot accepts 7-strand tinsel wire
Packaging Features Magnet Wire Terminal Packaging Method : Reel, Reel/Carton Packaging Quantity : 12000
Product Type Features Magnet Wire Terminal Wire/Cable Type : Magnet Wire Sealable : No
Termination Features Magnet Wire Terminal Termination Method : IDC Standard
Usage Conditions Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Cavity Size : Size 2
- Magnet Wire Terminal Plating Material : Tin
Contact Features
- Magnet Wire Terminal Terminal Orientation : Straight
- Magnet Wire Terminal Terminal Type : Tab
- Terminal & Splice Type : Tab
Dimensions
- Magnet Wire Size (AWG) : 22 - 19.5
- Magnet Wire Size (MM) : .71 - .87
- Magnet Wire Terminal Material Thickness : .64 MM [.025 INCH ]
- Magnet Wire Terminal Mating Tab Thickness : .64 MM [.025 INCH ]
- Magnet Wire Terminal Mating Tab Width : 1.6 MM [.063 INCH ]
- Magnet Wire Terminal Overall Length : 19.05 MM [.749 INCH ]
- Stock Thickness (Magnet Wire Side) : .64 MM [.025 INCH ]
- Terminal Height : 7.68 MM [.3 INCH ]
Identification Marking
- Identification Number : 15T
Other
- Comment : Slot accepts 7-strand tinsel wire
Packaging Features
- Magnet Wire Terminal Packaging Method : Reel, Reel/Carton
- Packaging Quantity : 12000
Product Type Features
- Magnet Wire Terminal Wire/Cable Type : Magnet Wire
- Sealable : No
Termination Features
- Magnet Wire Terminal Termination Method : IDC Standard
Usage Conditions
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
63965-1 |
|
Product Name
|
Magnet Wire Terminals |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
15 to 20 AWG
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5030 to 1.42 mm2
View Details