TE Connectivity Board Mount Pressure Sensors 6391-BCE-S-040-000

Description
Dimensions Product Height : 9.32 MM  [.366 INCH ] Product Length : 10.26 MM  [.403 INCH ] Product Width : 10.31 MM  [.405 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Operation/Applicatio n Output Interface : I2C Output Signal Details : 10 - 90% Vdc, 16 bit I2C Pressure (PSI) : .79 Pressure : 555 MMH2O  [21.88 INH2O ] Pressure (MMHG) : 40.85 Pressure Accuracy : ±1% F.S, ±1.5% F.S Proof Pressure Range : 4.5 psi Other Sensor Options : Dual Output, Barb Tube Packaging Features Sensor Port Configuration : Dual Vertical Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : .054
Request a Quote Datasheet
Description
Dimensions Product Height : 9.32 MM  [.366 INCH ] Product Length : 10.26 MM  [.403 INCH ] Product Width : 10.31 MM  [.405 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Operation/Applicatio n Output Interface : I2C Output Signal Details : 10 - 90% Vdc, 16 bit I2C Pressure (PSI) : .79 Pressure : 555 MMH2O  [21.88 INH2O ] Pressure (MMHG) : 40.85 Pressure Accuracy : ±1% F.S, ±1.5% F.S Proof Pressure Range : 4.5 psi Other Sensor Options : Dual Output, Barb Tube Packaging Features Sensor Port Configuration : Dual Vertical Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : .054
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 6391-BCE-S-040-000 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
6391-BCE-S-040-000
Board Mount Pressure Sensors 6391-BCE-S-040-000
Dimensions Product Height : 9.32 MM  [.366 INCH ] Product Length : 10.26 MM  [.403 INCH ] Product Width : 10.31 MM  [.405 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3 Operation/Applicatio n Output Interface : I2C Output Signal Details : 10 - 90% Vdc, 16 bit I2C Pressure (PSI) : .79 Pressure : 555 MMH2O  [21.88 INH2O ] Pressure (MMHG) : 40.85 Pressure Accuracy : ±1% F.S, ±1.5% F.S Proof Pressure Range : 4.5 psi Other Sensor Options : Dual Output, Barb Tube Packaging Features Sensor Port Configuration : Dual Vertical Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : .054

Dimensions


  • Product Height : 9.32 MM  [.366 INCH ]
  • Product Length : 10.26 MM  [.403 INCH ]
  • Product Width : 10.31 MM  [.405 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 3

Operation/Application


  • Output Interface : I2C
  • Output Signal Details : 10 - 90% Vdc, 16 bit I2C
  • Pressure (PSI) : .79
  • Pressure : 555 MMH2O  [21.88 INH2O ]
  • Pressure (MMHG) : 40.85
  • Pressure Accuracy : ±1% F.S, ±1.5% F.S
  • Proof Pressure Range : 4.5 psi

Other


  • Sensor Options : Dual Output, Barb Tube

Packaging Features


  • Sensor Port Configuration : Dual Vertical

Product Type Features


  • Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Differential
  • Sensor Package : SOIC-16

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : .054
Buy Now Datasheet
Pneumatic Pressure Sensors - 2391747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Pressure Sensors
2391747
Pneumatic Pressure Sensors 2391747
TE Connectivity SM6391-BCE-S-040.00- 631

TE Connectivity SM6391-BCE-S-040.00-631

Supplier's Site
Press Sensor, 0.79Psi, Diff, Analog/i2C; Operating Pressure Max Te Connectivity - 24AK8372 - Newark, An Avnet Company
Chicago, IL, United States
Press Sensor, 0.79Psi, Diff, Analog/i2C; Operating Pressure Max Te Connectivity
24AK8372
Press Sensor, 0.79Psi, Diff, Analog/i2C; Operating Pressure Max Te Connectivity 24AK8372
PRESS SENSOR, 0.79PSI, DIFF, ANALOG/I2C; Operating Pressure Max:0.79psi; Sensor Output:Analog, I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3VDC; Port Style:Dual Side Port; Supply Current:4.5mA RoHS Compliant: Yes

PRESS SENSOR, 0.79PSI, DIFF, ANALOG/I2C; Operating Pressure Max:0.79psi; Sensor Output:Analog, I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3VDC; Port Style:Dual Side Port; Supply Current:4.5mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 6391-BCE-S-040-000 2391747 24AK8372
Product Name Board Mount Pressure Sensors Pneumatic Pressure Sensors Press Sensor, 0.79Psi, Diff, Analog/i2C; Operating Pressure Max Te Connectivity
Device Category Sensor Sensor Sensor; Sensor or Transducer
Measurement Type Differential Gauge Differential; Differential
Working Pressure Range 0.7900 psi (0.5560 m H2O) ? to 0.7900 psi (? to 0.5560 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10208727-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Pressure Transducers - 10212640-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 250 psi (176 m H2O)
View Details
Board Mount Pressure Sensors - 1010449-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 10211380-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1000 psi (704 m H2O)
View Details