TE Connectivity Special Purpose Terminals 63895-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Special Purpose Terminal Type : Grounding Clip Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 3.17 MM  [.125 INCH ] Compatible Insulation Diameter Range : 2.29 - 3.18 MM  [.9 - .125 INCH ] Product Length : 18.54 MM  [.73 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Sealable : No Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Special Purpose Terminal Type : Grounding Clip Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 3.17 MM  [.125 INCH ] Compatible Insulation Diameter Range : 2.29 - 3.18 MM  [.9 - .125 INCH ] Product Length : 18.54 MM  [.73 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Sealable : No Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Terminals - 63895-1 - TE Connectivity
Berwyn, PA, United States
Special Purpose Terminals
63895-1
Special Purpose Terminals 63895-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Special Purpose Terminal Type : Grounding Clip Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 3.17 MM  [.125 INCH ] Compatible Insulation Diameter Range : 2.29 - 3.18 MM  [.9 - .125 INCH ] Product Length : 18.54 MM  [.73 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Sealable : No Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Special Purpose Terminal Type : Grounding Clip
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Compatible Insulation Diameter (Max) : 3.17 MM  [.125 INCH ]
  • Compatible Insulation Diameter Range : 2.29 - 3.18 MM  [.9 - .125 INCH ]
  • Product Length : 18.54 MM  [.73 INCH ]
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Sealable : No

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
GROUNDING CLIP 18-14 020 SST - 63895-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
GROUNDING CLIP 18-14 020 SST
63895-1
GROUNDING CLIP 18-14 020 SST 63895-1
GROUNDING CLIP 18-14 020 SST

GROUNDING CLIP 18-14 020 SST

Buy Now
Terminals - Specialized Connectors - A104113CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A104113CT-ND
Terminals - Specialized Connectors A104113CT-ND
CONN TERM GND CLIP 14-18AWG

CONN TERM GND CLIP 14-18AWG

Buy Now Datasheet
Terminals - Specialized Connectors - A104113TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A104113TR-ND
Terminals - Specialized Connectors A104113TR-ND
CONN TERM GND CLIP 14-18AWG

CONN TERM GND CLIP 14-18AWG

Buy Now Datasheet
Grounding Clip, Crimp, 14-18Awg; Product Range Amp Te Connectivity - 16H2574 - Newark, An Avnet Company
Chicago, IL, United States
Grounding Clip, Crimp, 14-18Awg; Product Range Amp Te Connectivity
16H2574
Grounding Clip, Crimp, 14-18Awg; Product Range Amp Te Connectivity 16H2574
GROUNDING CLIP, CRIMP, 14-18AWG; Product Range:-; Termination:Crimp; Terminal Type:Grounding Clip RoHS Compliant: Yes

GROUNDING CLIP, CRIMP, 14-18AWG; Product Range:-; Termination:Crimp; Terminal Type:Grounding Clip RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
63895-1
Terminals 63895-1
Terminals GROUNDING CLIP 18-14

Terminals GROUNDING CLIP 18-14

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 63895-1 63895-1 A104113CT-ND 16H2574 63895-1
Product Name Special Purpose Terminals GROUNDING CLIP 18-14 020 SST Terminals - Specialized Connectors Grounding Clip, Crimp, 14-18Awg; Product Range Amp Te Connectivity Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102348-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Splices - 1-1627139-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 17 to 20 AWG
International 0.5000 to 1 mm2
View Details