TE Connectivity Magnet Wire Terminals 63880-1

Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Pin Mating Pin Diameter : 1.22 MM  [.048 INCH ] Terminal Orientation : Left Hand Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 27 - 23 Magnet Wire Size (MM) : .36 - .57 Overall Product Length : 16.76 MM  [.659 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 10 Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Other Comment : Two magnet wires may be terminated in the same terminal slot if diameters are equal. Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Pin Mating Pin Diameter : 1.22 MM  [.048 INCH ] Terminal Orientation : Left Hand Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 27 - 23 Magnet Wire Size (MM) : .36 - .57 Overall Product Length : 16.76 MM  [.659 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 10 Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Other Comment : Two magnet wires may be terminated in the same terminal slot if diameters are equal. Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63880-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63880-1
Magnet Wire Terminals 63880-1
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Pin Mating Pin Diameter : 1.22 MM  [.048 INCH ] Terminal Orientation : Left Hand Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 27 - 23 Magnet Wire Size (MM) : .36 - .57 Overall Product Length : 16.76 MM  [.659 INCH ] Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 10 Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Other Comment : Two magnet wires may be terminated in the same terminal slot if diameters are equal. Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 2

Contact Features


  • Magnet Wire Terminal Type : Pin
  • Mating Pin Diameter : 1.22 MM  [.048 INCH ]
  • Terminal Orientation : Left Hand
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 27 - 23
  • Magnet Wire Size (MM) : .36 - .57
  • Overall Product Length : 16.76 MM  [.659 INCH ]
  • Stock Thickness (Magnet Wire Side) : .25 MM  [.01 INCH ]
  • Terminal Height : 7.62 MM  [.3 INCH ]

Identification Marking


  • Identification Number : 10

Operation/Application


  • Compatible With Wire Base Material : Aluminum, Copper

Other


  • Comment : Two magnet wires may be terminated in the same terminal slot if diameters are equal.

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now
Terminals - Magnetic Wire Connectors - A114156-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A114156-ND
Terminals - Magnetic Wire Connectors A114156-ND
CONN MAG TERM 23-27AWG PIN

CONN MAG TERM 23-27AWG PIN

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63880-1
Terminals 63880-1
Terminals MAG-MATE 048 PIN 23-27 TPBR

Terminals MAG-MATE 048 PIN 23-27 TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 63880-1 A114156-ND 63880-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175217-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 011289-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
View Details