TE Connectivity Quick Disconnects 63863-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : Twist-On Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 22.99 MM  [.905 INCH ] Terminal Material Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1400 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : Twist-On Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 22.99 MM  [.905 INCH ] Terminal Material Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1400 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 63863-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
63863-1
Quick Disconnects 63863-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : Twist-On Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 22.99 MM  [.905 INCH ] Terminal Material Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1400 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Phosphor Bronze
  • Crimp Type : Twist-On
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Product Length : 22.99 MM  [.905 INCH ]
  • Terminal Material Thickness : .64 MM  [.025 INCH ]
  • Wire Size (MMSQ) : .82 - 2.08
  • Wire Size (AWG) : 18 - 14

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 1400

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Specialized Connectors - A111561CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A111561CT-ND
Terminals - Specialized Connectors A111561CT-ND
CONN TERM TAB RCPT 14-18AWG

CONN TERM TAB RCPT 14-18AWG

Buy Now Datasheet
Terminals - Specialized Connectors - A111561TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A111561TR-ND
Terminals - Specialized Connectors A111561TR-ND
CONN TERM TAB RCPT 14-18AWG

CONN TERM TAB RCPT 14-18AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63863-1
Terminals 63863-1
Terminals RCPT TWIST LK 18-14 025TPPHBZ

Terminals RCPT TWIST LK 18-14 025TPPHBZ

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 63863-1 A111561CT-ND 63863-1
Product Name Quick Disconnects Terminals - Specialized Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0603-16-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Quick Disconnects - 1-1627154-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details