Body Features Body Material : Brass Body Material Finish : Bright Body Plating Material : Electroless Nickel
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel
Dimensions RF Connector Mated Outer Diameter (Approximate) : 12.7 MM [.5 INCH ]
Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Impedance (OHM) : 75
Housing Features Body Orientation : Straight
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 2
Other Dielectric Material : TFE
Packaging Features Packaging Method : Bag & Box
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Interface Seal Connector System : Wire-to-Device RF Connector Style : Jack RF Interface : BNC Sealable : Yes
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature Range : -55 - 100 DEGC [-67 - 212 DEGF ]
Body Features
- Body Material : Brass
- Body Material Finish : Bright
- Body Plating Material : Electroless Nickel
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- RF Connector Center Contact Material : Beryllium Copper
- RF Connector Center Contact Plating Material : Gold (Au)
- RF Connector Center Contact Underplating Material : Nickel
Dimensions
- RF Connector Mated Outer Diameter (Approximate) : 12.7 MM [.5 INCH ]
Electrical Characteristics
- EMI & RFI Protection & Suppression Type : Shielding
- Impedance (OHM) : 75
Housing Features
- Body Orientation : Straight
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
- Detent : With
- RF Connector Coupling Mechanism : Bayonet
- RF Contact Captivation Method : Mechanical
Operation/Application
- Circuit Application : Signal
- Operating Frequency Range (GHZ) : 0 - 2
Other
- Dielectric Material : TFE
Packaging Features
- Packaging Method : Bag & Box
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector Seal & Plug Type : Interface Seal
- Connector System : Wire-to-Device
- RF Connector Style : Jack
- RF Interface : BNC
- Sealable : Yes
Termination Features
- Termination Method to Wire & Cable : Solder
Usage Conditions
- Operating Temperature Range : -55 - 100 DEGC [-67 - 212 DEGF ]