TE Connectivity Magnet Wire Terminals 63819-1

Description
Body Features Compatible With Cavity Size : Size 1 Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .33 MM  [.013 INCH ] Mating Tab Width : 1.27 MM  [.05 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 24 - 22 Magnet Wire Size (MM) : .51 - .64 Product Length : 7.3 MM  [.287 INCH ] Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ] Terminal Height : 4.75 MM  [.187 INCH ] Identification Marking Identification Number : 13 Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program) Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 1 Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .33 MM  [.013 INCH ] Mating Tab Width : 1.27 MM  [.05 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 24 - 22 Magnet Wire Size (MM) : .51 - .64 Product Length : 7.3 MM  [.287 INCH ] Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ] Terminal Height : 4.75 MM  [.187 INCH ] Identification Marking Identification Number : 13 Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program) Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 63819-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
63819-1
Magnet Wire Terminals 63819-1
Body Features Compatible With Cavity Size : Size 1 Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .33 MM  [.013 INCH ] Mating Tab Width : 1.27 MM  [.05 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 24 - 22 Magnet Wire Size (MM) : .51 - .64 Product Length : 7.3 MM  [.287 INCH ] Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ] Terminal Height : 4.75 MM  [.187 INCH ] Identification Marking Identification Number : 13 Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program) Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 1

Contact Features


  • Contact Underplating Material : Nickel
  • Magnet Wire Terminal Type : Solder Post
  • Mating Tab Thickness : .33 MM  [.013 INCH ]
  • Mating Tab Width : 1.27 MM  [.05 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 24 - 22
  • Magnet Wire Size (MM) : .51 - .64
  • Product Length : 7.3 MM  [.287 INCH ]
  • Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ]
  • Terminal Height : 4.75 MM  [.187 INCH ]

Identification Marking


  • Identification Number : 13

Industry Standards


  • Compatible With Agency/Standards Products : RU (UL Component Program)

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel/Carton, Reel
  • Packaging Quantity : 20000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63819-1
Terminals 63819-1
Terminals TERM MAG-MATE POST 24-22TPCUBR

Terminals TERM MAG-MATE POST 24-22TPCUBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 63819-1 63819-1
Product Name Magnet Wire Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 110834-000 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-102316-4 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-8 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details