TE Connectivity Hook Up Wire 638103-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .75 MM  [.03 INCH ] Conductor Diameter Range (INCH) : .29 - .03 Overall Outside Diameter : 1.09 MM  [.043 INCH ] Strand Size (AWG) : 34 Wire Diameter : 1.09 MM  [.043 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Resistance (Max) : 16.2 ω/1000ft @ 20°C Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Primary Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .75 MM  [.03 INCH ] Conductor Diameter Range (INCH) : .29 - .03 Overall Outside Diameter : 1.09 MM  [.043 INCH ] Strand Size (AWG) : 34 Wire Diameter : 1.09 MM  [.043 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Resistance (Max) : 16.2 ω/1000ft @ 20°C Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Primary Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 638103-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
638103-000
Hook Up Wire 638103-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .75 MM  [.03 INCH ] Conductor Diameter Range (INCH) : .29 - .03 Overall Outside Diameter : 1.09 MM  [.043 INCH ] Strand Size (AWG) : 34 Wire Diameter : 1.09 MM  [.043 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Resistance (Max) : 16.2 ω/1000ft @ 20°C Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Primary Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : White

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter : .75 MM  [.03 INCH ]
  • Conductor Diameter Range (INCH) : .29 - .03
  • Overall Outside Diameter : 1.09 MM  [.043 INCH ]
  • Strand Size (AWG) : 34
  • Wire Diameter : 1.09 MM  [.043 INCH ]
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Resistance (Max) : 16.2 Ω/1000ft @ 20°C
  • Voltage Rating (V) : 600

Other


  • Wire Source : United States

Product Type Features


  • Cable Style : Primary
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Wire

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now
 - 638103-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Wire

55 Wire

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 638103-000 638103-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 179321-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Primary Wire - 0618883001 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
View Details
Hook Up Wire - 0259453001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Primary Wire - 1243493001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details