TE Connectivity Electronic Connector 63809-1

Description
Quick Disconnect Terminal 14-18AWG Brass RCP 22.5mm Tin T/R Product overview: 63809-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63809-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quick Disconnect Terminal 14-18AWG Brass RCP 22.5mm Tin T/R Product overview: 63809-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63809-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-63809-1
Electronic Connector 392-63809-1
Quick Disconnect Terminal 14-18AWG Brass RCP 22.5mm Tin T/R Product overview: 63809-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63809-1 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal 14-18AWG Brass RCP 22.5mm Tin T/R Product overview: 63809-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63809-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364948-63809-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364948-63809-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364948-63809-1
Win Source Part Number: 1364948-63809-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark II Package: Tape & Reel (TR) Product Status: Active Base Product Number: 63809 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.886" (22.50mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.090" ~ 0.155" (2.29mm ~ 3.94mm)

Win Source Part Number: 1364948-63809-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark II
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 63809
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-18 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.886" (22.50mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.090" ~ 0.155" (2.29mm ~ 3.94mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A24754CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A24754CT-ND
Quick Connects, Quick Disconnect Connectors A24754CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A24754TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A24754TR-ND
Quick Connects, Quick Disconnect Connectors A24754TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 63809-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
63809-1
Contacts 63809-1
PL 250 TERMINAL REC 18-14 AWG TPBR

PL 250 TERMINAL REC 18-14 AWG TPBR

Buy Now
Sheung Wan, Hong Kong
Terminals
63809-1
Terminals 63809-1
Terminals REC 250 POS LOCK

Terminals REC 250 POS LOCK

Buy Now Datasheet
Rec 250 Pos Lock 18-14 016Tpbr Rohs Compliant Amp - Te Connectivity - 16H2555 - Newark, An Avnet Company
Chicago, IL, United States
Rec 250 Pos Lock 18-14 016Tpbr Rohs Compliant Amp - Te Connectivity
16H2555
Rec 250 Pos Lock 18-14 016Tpbr Rohs Compliant Amp - Te Connectivity 16H2555
REC 250 POS LOCK 18-14 016TPBR ROHS COMPLIANT: YES

REC 250 POS LOCK 18-14 016TPBR ROHS COMPLIANT: YES

Supplier's Site
Pl 250 Terminal Rec 18-14 Awg Tpbr Amp - Te Connectivity - 42AJ5598 - Newark, An Avnet Company
Chicago, IL, United States
Pl 250 Terminal Rec 18-14 Awg Tpbr Amp - Te Connectivity
42AJ5598
Pl 250 Terminal Rec 18-14 Awg Tpbr Amp - Te Connectivity 42AJ5598
PL 250 TERMINAL REC 18-14 AWG TPBR

PL 250 TERMINAL REC 18-14 AWG TPBR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-63809-1 1364948-63809-1 A24754CT-ND 63809-1 63809-1 16H2555
Product Name Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Contacts Terminals Rec 250 Pos Lock 18-14 016Tpbr Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data