TE Connectivity Automotive Terminals 638078-3

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1.59 MM  [.062 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.95 - 3.94 MM  [.077 - .155 INCH ] Tab Length : 23.21 MM  [.914 INCH ] Wire Size (MMSQ) : .823 - 2.08 Wire Size (AWG) : 18 - 14 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1.59 MM  [.062 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.95 - 3.94 MM  [.077 - .155 INCH ] Tab Length : 23.21 MM  [.914 INCH ] Wire Size (MMSQ) : .823 - 2.08 Wire Size (AWG) : 18 - 14 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 638078-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
638078-3
Automotive Terminals 638078-3
Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1.59 MM  [.062 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.95 - 3.94 MM  [.077 - .155 INCH ] Tab Length : 23.21 MM  [.914 INCH ] Wire Size (MMSQ) : .823 - 2.08 Wire Size (AWG) : 18 - 14 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : Size 16
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Pin Diameter : 1.59 MM  [.062 INCH ]
  • Terminal Type : Pin
  • Typical Current Rating (AMP) : 13
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.95 - 3.94 MM  [.077 - .155 INCH ]
  • Tab Length : 23.21 MM  [.914 INCH ]
  • Wire Size (MMSQ) : .823 - 2.08
  • Wire Size (AWG) : 18 - 14

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Customer Preferred Contact : No
  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Contact, Pin, 18-14Awg, Crimp; Product Range Te Connectivity - 02H0486 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-14Awg, Crimp; Product Range Te Connectivity
02H0486
Contact, Pin, 18-14Awg, Crimp; Product Range Te Connectivity 02H0486
CONTACT, PIN, 18-14AWG, CRIMP; Product Range:AMPSEAL 16 Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

CONTACT, PIN, 18-14AWG, CRIMP; Product Range:AMPSEAL 16 Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 18-14Awg, Crimp, Full Reel; Product Range Te Connectivity - 28X2854 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-14Awg, Crimp, Full Reel; Product Range Te Connectivity
28X2854
Contact, Pin, 18-14Awg, Crimp, Full Reel; Product Range Te Connectivity 28X2854
CONTACT, PIN, 18-14AWG, CRIMP, FULL REEL; Product Range:AMPSEAL 16 Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:18AWG RoHS Compliant: Yes

CONTACT, PIN, 18-14AWG, CRIMP, FULL REEL; Product Range:AMPSEAL 16 Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Power Contact, Ampseal 16 Series, Tin Plated Contacts, Copper Alloy, Pin, Crimp, 18 Awg Rohs Compliant Te Connectivity - 99W2932 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Ampseal 16 Series, Tin Plated Contacts, Copper Alloy, Pin, Crimp, 18 Awg Rohs Compliant Te Connectivity
99W2932
Rectangular Power Contact, Ampseal 16 Series, Tin Plated Contacts, Copper Alloy, Pin, Crimp, 18 Awg Rohs Compliant Te Connectivity 99W2932
Rectangular Power Contact, AMPSEAL 16 Series, Tin Plated Contacts, Copper Alloy, Pin, Crimp, 18 AWG RoHS Compliant: Yes

Rectangular Power Contact, AMPSEAL 16 Series, Tin Plated Contacts, Copper Alloy, Pin, Crimp, 18 AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 638078-3 02H0486 99W2932
Product Name Automotive Terminals Contact, Pin, 18-14Awg, Crimp; Product Range Te Connectivity Rectangular Power Contact, Ampseal 16 Series, Tin Plated Contacts, Copper Alloy, Pin, Crimp, 18 Awg Rohs Compliant Te Connectivity
Type Contact Contact Contact
Plating / Coating Tin; Tin (Sn) Tin; Tin Plated Contacts
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0016-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Automotive Terminals - 1241388-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1-1563844-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details