TE Connectivity Contact, Pin, 18-14Awg, Crimp; Product Range Te Connectivity 638078-3.

Description
CONTACT, PIN, 18-14AWG, CRIMP; PRODUCT RANGE:AMPSEAL 16 SERIES; CONTACT PLATING:TIN PLATED CONTACTS; CONTACT MATERIAL:COPPER ALLOY; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MIN:18AWG; WIRE SIZE AWG MAX:14AWG ROHS COMPLIANT: YES
Description
CONTACT, PIN, 18-14AWG, CRIMP; PRODUCT RANGE:AMPSEAL 16 SERIES; CONTACT PLATING:TIN PLATED CONTACTS; CONTACT MATERIAL:COPPER ALLOY; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MIN:18AWG; WIRE SIZE AWG MAX:14AWG ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 18-14Awg, Crimp; Product Range Te Connectivity - 26AC8424 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-14Awg, Crimp; Product Range Te Connectivity
26AC8424
Contact, Pin, 18-14Awg, Crimp; Product Range Te Connectivity 26AC8424
CONTACT, PIN, 18-14AWG, CRIMP; PRODUCT RANGE:AMPSEAL 16 SERIES; CONTACT PLATING:TIN PLATED CONTACTS; CONTACT MATERIAL:COPPER ALLOY; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MIN:18AWG; WIRE SIZE AWG MAX:14AWG ROHS COMPLIANT: YES

CONTACT, PIN, 18-14AWG, CRIMP; PRODUCT RANGE:AMPSEAL 16 SERIES; CONTACT PLATING:TIN PLATED CONTACTS; CONTACT MATERIAL:COPPER ALLOY; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MIN:18AWG; WIRE SIZE AWG MAX:14AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 26AC8424
Product Name Contact, Pin, 18-14Awg, Crimp; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2141876-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Na3Zr2Si2PO12 Solid Electrolyte Powder - BMLC-KJ026 - Matexcel
Specs
Shape / Form Powder
Applications Battery or Fuel Cell
View Details