Win Source Part Number: 1362821-638078-3
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 53 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPSEAL 16 HDSF
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 638078
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 14-18 AWG
Contact Finish: Tin
Contact Finish Thickness: 100.0µin (2.54µm)
Pin Contact Tin 14-18 AWG Crimp Stamped
Pin Contact Tin 14-18 AWG Crimp Stamped
PIN Contact, Signal, Crimp, 13A, 14-18AWG, Copper Alloy, Tin Product overview: 638078-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-638078-3 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1362821-638078-3 | A104145TR-ND | 332-638078-3 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Rectangular Connector Contacts | 13A Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |