The A320HL-MK is a handle and lever assembly for the A320 female housing in the Anderson A Series battery connector family, designed for industrial applications requiring robust and reliable connections up to 400 A. It complies with EN1175:2020, is cURus rated, and meets RoHS compliance. The assembly features an acid- and impact-resistant PA6 nylon housing with silver-plated copper contacts, rated for operation from -25°C to 105°C and an IP23 degree of protection. The latch mechanism provides 150 lbf retention before opening without damage. The connector mating force averages 71 N (16.0 lb) at full load. The handle and lever assembly is specific to the A320 connector size, with dimensions including a length of 163 mm, width of 82 mm, and height of 114 mm.
DIN LATCH HANDLE, DIN LATCH LEVER, DIN LATCH COVER, DIN LATCH SPRING AND HDW.BAG FOR EBC320 BATT.BRKT
| Anderson Power Products | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | A320HL-MK | 2243-A320HL-MK-ND |
| Product Name | A320HL-MK Euro Battery Connector Kit | Rectangular Connector Accessories |
| Connector Type | Rectangular Connectors, Heavy Duty |