TE Connectivity Terminals - Magnetic Wire Connectors 63778-1

Description
CONN MAG TERM 36-44AWG IDC
Request a Quote Datasheet
Description
CONN MAG TERM 36-44AWG IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Magnetic Wire Connectors - 63778-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
63778-1-ND
Terminals - Magnetic Wire Connectors 63778-1-ND
CONN MAG TERM 36-44AWG IDC

CONN MAG TERM 36-44AWG IDC

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63778-1
Terminals 63778-1
Terminals TERM RCPT 090 II N/S PTPBR

Terminals TERM RCPT 090 II N/S PTPBR

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 63778-1-ND 63778-1
Product Name Terminals - Magnetic Wire Connectors Terminals
Terminal Type Quick Connect Tab Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-9 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Ferrules - 2872.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details